CEN - EN 13553

Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification

active, Most Current
Organization: CEN
Publication Date: 1 August 2017
Status: active
Page Count: 18
ICS Code (Floor coverings): 97.150
scope:

This European standard specifies the minimum additional characteristics which are necessary for:

- polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582,

- polyvinyl chloride floor coverings with foam backing in roll form to EN 651,

- polyvinyl chloride floor coverings with particle based enhanced slip resistance in roll form to EN 13845

to be installed satisfactorily in special wet areas to form a watertight installation with a long life. It specifies two categories (A and B) for use on different substrates.

Document History

EN 13553
August 1, 2017
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: — polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, —...
April 1, 2015
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: — polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582 and —...
April 1, 2002
Resilient Floor Coverings - Polyvinyl Chloride Floor Coverings for Use in Special Wet Areas - Specification
A description is not available for this item.

References

Advertisement