SN - NS-EN ISO 12209:2013/A1:2016

Amendment A1 - Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/Amd 1:2016)

active, Most Current
Organization: SN
Publication Date: 1 March 2017
Status: active
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35

Document History

NS-EN ISO 12209:2013/A1:2016
March 1, 2017
Amendment A1 - Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar (ISO 12209:2013/Amd 1:2016)
A description is not available for this item.
Advertisement