SN - NS-EN 303-4:1999

Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking

active, Most Current
Organization: SN
Publication Date: 16 June 1999
Status: active
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10

Document History

NS-EN 303-4:1999
June 16, 1999
Heating boilers - Part 4: Heating boilers with forced draught burners - Special requirements with forced draught oil burners with outputs up to 70 kW and a maximum operating pressure of 3 bar - Terminology, special requirements, testing and marking
A description is not available for this item.
Advertisement