SN - NS-EN 4072:2016/AC:2017

Corrigendum AC - Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: SN
Publication Date: 1 June 2017
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4072:2016/AC:2017
June 1, 2017
Corrigendum AC - Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
Advertisement