SN - NS-EN 4674-003:2017

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard

active, Most Current
Organization: SN
Publication Date: 1 September 2017
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NS-EN 4674-003:2017
September 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard
A description is not available for this item.
Advertisement