BSI - BS EN 1999-1-1

Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2007
Status: inactive
Page Count: 210
ICS Code (Metal structures): 91.080.10
ICS Code (Aluminium products): 77.150.10
ICS Code (Technical aspects): 91.010.30
scope:

Scope of EN 1999

(1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their design and verification that are given in EN 1990 - Basis of structural design.

(2) EN 1999 is only concerned with requirements for resistance, serviceability, durability and fire resistance of aluminium structures. Other requirements, e.g. concerning thermal or sound insulation, are not considered.

(3) EN 1999 is intended to be used in conjunction with:

- EN 1990 "Basis of structural design"

- EN 1991 "Actions on structures"

- European Standards for construction products relevant for aluminium structures

- prEN 1090-1: Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components5

- prEN 1090-3: Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures5

(4) EN 1999 is subdivided in five parts:

EN 1999-1-1 Design of Aluminium Structures: General structural rules.

EN 1999-1-2 Design of Aluminium Structures: Structural fire design.

EN 1999-1-3 Design of Aluminium Structures: Structures susceptible to fatigue.

EN 1999-1-4 Design of Aluminium Structures: Cold-formed structural sheeting.

EN 1999-1-5 Design of Aluminium Structures: Shell structures.

Scope of EN 1999-1-1

(1) EN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see section 3).

NOTE Minimum material thickness may be defined in the National Annex. The following limits are recommended - if not otherwise explicitly stated in this standard:

− components with material thickness not less than 0,6 mm;

− welded components with material thickness not less than 1,5 mm;

− connections with:

o steel bolts and pins with diameter not less than 5 mm;

o aluminium bolts and pins with diameter not less than 8 mm;

o rivets and thread forming screws with diameter not less than 4,2 mm

(2) The following subjects are dealt with in EN 1999-1-1:

Section 1: General

Section 2: Basis of design

Section 3: Materials

Section 4: Durability

Section 5: Structural analysis

Section 6: Ultimate limit states for members

Section 7: Serviceability limit states

Section 8: Design of joints

Annex A Execution classes

Annex B Equivalent T-stub in tension

Annex C Materials selection

Annex D Corrosion and surface protection

Annex E Analytical models for stress strain relationship

Annex F Behaviour of cross section beyond elastic limit

Annex G Rotation capacity

Annex H Plastic hinge method for continuous beams

Annex I Lateral torsional buckling of beams and torsional or flexural-torsional buckling of compression members

Annex J Properties of cross sections

Annex K Shear lag effects in member design

Annex L Classification of connections

Annex M Adhesive bonded connections

(3) Sections 1 to 2 provide additional clauses to those given in EN 1990 "Basis of structural design".

(4) Section 3 deals with material properties of products made of structural aluminium alloys.

(5) Section 4 gives general rules for durability.

(6) Section 5 refers to the structural analysis of structures, in which the members can be modelled with sufficient accuracy as line elements for global analysis.

(7) Section 6 gives detailed rules for the design of cross sections and members.

(8) Section 7 gives rules for serviceability.

(9) Section 8 gives detail rules for connections subject to static loading: bolted, riveted, welded and adhesive bonded connections.

Document History

August 31, 2023
Eurocode 9 - Design of aluminium structures Part 1-1: General structural rules
A description is not available for this item.
August 31, 2007
Eurocode 9: Design of aluminium structures — Part 1-1: General structural rules
A description is not available for this item.
August 31, 2007
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
A description is not available for this item.
BS EN 1999-1-1
August 31, 2007
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
Scope of EN 1999 (1)P EN 1999 applies to the design of buildings and civil engineering and structural works in aluminium. It complies with the principles and requirements for the safety and...
August 31, 2007
Eurocode 9: Design of aluminium structures — Part 1-1: General structural rules
A description is not available for this item.
December 15, 2000
Eurocode 9: Design of Aluminium Structures - Part 1-1: General Rules - General Rules and Rules for Buildings
A description is not available for this item.

References

Advertisement