ARMY - DA PAM 385-90

ARMY AVIATION ACCIDENT PREVENTION PROGRAM

active, Most Current
Organization: ARMY
Publication Date: 28 August 2007
Status: active
Page Count: 35
scope:

Applicability.

This pamphlet applies to all active duty Army military personnel on or off a DOD installation; to the Army National Guard/Army National Guard of the United States and the United States Army Reserve personnel while in a military duty status and to all Army civilian personnel in a duty status and on or off a DOD installation, and to all persons at any time on an Army installation. This pamphlet is applicable during full mobilization. During mobilization, the proponent may modify chapters and policies contained in this pamphlet as required to meet mobilization requirements unless otherwise stated.

Purpose

This pamphlet-

a. Establishes the promotion of safety within the Army aviation community through education and the application of information and techniques oriented to aviation, including unmanned aerial systems.

b. Defines procedures and process to be used by the safety component of protecting the force to be an integral part of Army aviation training and operations.

c. Provides functions, policies, and duties for the integration of safety and Composite Risk Management (CRM) into existing command processes.

Document History

DA PAM 385-90
August 28, 2007
ARMY AVIATION ACCIDENT PREVENTION PROGRAM
Applicability. This pamphlet applies to all active duty Army military personnel on or off a DOD installation; to the Army National Guard/Army National Guard of the United States and the United...

References

Advertisement