SN - NS-EN 2879:2017
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
active, Most Current
| Organization: | SN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NS-EN 2879:2017
April 1, 2017
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 °C
A description is not available for this item.