CEN - EN ISO 2082
Metallic and other inorganic coatings - Electroplated coatings of cadmium with supplementary treatments on iron or steel
| Organization: | CEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This document specifies the requirements of electroplated coatings of cadmium with supplementary treatments on iron and steel. It includes information that is to be supplied by the purchaser to the electroplater, and describes coating requirements, including those for heat treatment before and after electroplating.
It is not applicable to coatings applied
- to sheet, strip or wire in the non-fabricated form,
- to close-coiled springs, or
- for purposes other than protective, intrinsic lubricity, ductility, electrical conductivity and low contact resistance use.
This document does not specify requirements for the surface condition of the basis metal prior to electrodeposition with cadmium.
The coating thickness that can be applied to threaded components can be limited by dimensional requirements, including class or fit.
Additional information on corrosion resistance, rinsing and drying, processing parts in bulk and dyeing of chromate conversion coatings is given in Annex C.
Document History