CEN - EN 2287
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
inactive
| Organization: | CEN |
| Publication Date: | 1 August 2017 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.
The bushes are intended for operation within the temperature range of 55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts
Document History
September 1, 2022
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.
The bushes are intended for...
EN 2287
August 1, 2017
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads
This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.
The bushes are...
January 1, 1989
Bushes, Plain Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads
A description is not available for this item.