DLA - DSCC-VID-V62/17612

MICROCIRCUIT, LINEAR, 0.1 GHz TO 20 GHz GaAs NONREFLECTIVE, SP4T SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 September 2017
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a high performance 0.1 GHz to 20 GHz, gallium arsenide (GaAs), nonreflective, single pole, four throw (SP4T) switch microcircuit, with an operating temperature range of -55oC to +125oC.

Document History

January 25, 2023
MICROCIRCUIT, LINEAR, 0.1 GHz TO 20 GHz NONREFLECTIVE, SP4T SWITCH, MONOLITHIC GaAs
Scope. This drawing documents the general requirements of a high performance 0.1 GHz to 20 GHz, gallium arsenide (GaAs), nonreflective, single pole, four throw (SP4T) switch microcircuit, with an...
DSCC-VID-V62/17612
September 22, 2017
MICROCIRCUIT, LINEAR, 0.1 GHz TO 20 GHz GaAs NONREFLECTIVE, SP4T SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 0.1 GHz to 20 GHz, gallium arsenide (GaAs), nonreflective, single pole, four throw (SP4T) switch microcircuit, with an operating...

References

Advertisement