CEN - EN ISO 1833-7
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide with certain other fibres (method using formic acid)
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies a method, using formic acid, to determine the mass percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of mixtures of
- polyamide with
- cotton, viscose, cupro, modal, lyocell, polyester, polypropylene, chlorofibre, acrylic, glass fibre, elastomultiester, elastolefin and melamine, or
- wool (if the wool content is less than or equal to 25 %), or animal hair fibres. This document does not apply when the wool content exceeds 25 %; ISO 1833-4 applies
Document History