CEN - EN 3660-066
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions.
The mating connectors are listed in EN 3660-002. Temperature range, Class N :
− 65 °C to 200 °C Class K :
− 65 °C to 200 °C Class W :
− 65 °C to 175 °C Class T :
− 65 °C to 175 °C (Nickel PTFE plating) Class Z :
− 65 °C to 175 °C (Zinc nickel plating)
Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).
These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History