CEN - EN ISO 19285
Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the quality levels of ISO 5817.
These acceptance levels are applicable to indications classified in accordance with ISO 13588.
Document History
EN ISO 19285
September 1, 2017
Non-destructive testing of welds - Phased array ultrasonic testing (PAUT) - Acceptance levels
This document specifies acceptance levels for the phased array ultrasonic testing technique (PAUT) of full penetration welds in ferritic steels of minimum thickness of 6 mm which correspond to the...