CENELEC - EN 62386-304

Digital addressable lighting interface - Part 304: Particular requirements - Input devices - Light sensor

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2017
Status: active
Page Count: 28
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies.

This document is only applicable to IEC 62386-103:2014 and IEC 62386-103:2014/AMD1:- input devices that deliver illuminance level information to the lighting control system through light level sensing.

NOTE Requirements for testing individual products during production are not included.

Document History

EN 62386-304
September 1, 2017
Digital addressable lighting interface - Part 304: Particular requirements - Input devices - Light sensor
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies....

References

Advertisement