DS/ISO 7657
Pipework - Stripwound flexible metal hoses - Specifications and temperature-related requirements for use
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 August 1988 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
The standard defines the conditions to be met for stripwound, flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.
Document History
DS/ISO 7657
August 22, 1988
Pipework - Stripwound flexible metal hoses - Specifications and temperature-related requirements for use
The standard defines the conditions to be met for stripwound, flexible metal hoses, without coating as defined in clause 4.1.10 of ISO 7369.