AFNOR - NF EN 303213-6-1

Advanced surface movement guidance and control system (A-SMGCS) - Part 6 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU for deployed surface movement radar sensors - Sub-part 1 : X-band sensors using pulsed signals and transmitting power up to 100 kW (V2.1.1)

inactive
Organization: AFNOR
Publication Date: 6 October 2017
Status: inactive
ICS Code (Construction of airports): 93.120

Document History

February 8, 2020
Advanced Surface Movement Guidance and Control System (A-SMGCS) - Part 6 : harmonised Standard for access to radio spectrum for deployed surface movement radar sensors - Sub-part 1 : X-band sensors using pulsed signals and transmitting power up to 100 kW (V3.1.1)
A description is not available for this item.
NF EN 303213-6-1
October 6, 2017
Advanced surface movement guidance and control system (A-SMGCS) - Part 6 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU for deployed surface movement radar sensors - Sub-part 1 : X-band sensors using pulsed signals and transmitting power up to 100 kW (V2.1.1)
A description is not available for this item.
Advertisement