VDI/GS1 4489 BLATT 1
Labelling of pallets with Auto-ID elements - Returnable wooden pallets of Euro measure (800 mm x 1200 mm)
| Organization: | VDI |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Other standards related to freight distribution of goods): | 55.180.99 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
In this standard, types, techniques and locations of application are presented that enable the labelling of returnable wooden pallets of Euro measure (800 mm × 1200 mm) to function with different automatic identification systems. In addition, test methods and minimum values to be achieved are specified to ensure sufficient functionality and compatibility of the labelling procedures if an application method is used that deviates from the methods presented here.
Document History