ETSI - TS 103 544-5

Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 5: Common Data Bus (CDB)

inactive
Organization: ETSI
Publication Date: 1 October 2017
Status: inactive
Page Count: 17
scope:

The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written having a vehicle head-unit to interact with the mobile device in mind, but it will similarly apply for other devices, which provide a colour display, audio input/output and user input mechanisms.

The Common Data Bus (CDB) is a simple, low-bandwidth shared bus, which allows exchanging data between two CDB endpoints, residing in the MirrorLink Server and Client. The Common Data Bus is fully symmetrical, i.e. services can be provided on both endpoints independently from each other.

Document History

October 1, 2019
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink®; Part 5: Common Data Bus (CDB)
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written...
TS 103 544-5
October 1, 2017
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 5: Common Data Bus (CDB)
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written...

References

Advertisement