ETSI - TS 103 544-25

Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 25: Navigation Meta Data Service

inactive
Organization: ETSI
Publication Date: 1 October 2017
Status: inactive
Page Count: 19
scope:

The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written having a vehicle head-unit to interact with the mobile device in mind, but it will similarly apply for other devices, which provide a color display, audio input/output and user input mechanisms.

Current MirrorLink solutions are concentrated on utilization of MirrorLink Client's main display to mirror applications or provide variety services on the MirrorLink Server. However, there are so many MirrorLink Clients which have several other displays, such as cluster display panel, Heads-up Display (HUD) and so on. Instead of applications mirroring, using these displays, the driver and the passenger can be provided with a variety meta information such as turn by turn information, photo or graphic information, meta data information of audio and video clip, text information, etc. Those Meta Information Data Services are based on the SBP (Service Binary Protocol) framework.

The present document specifies navigation meta data service based on SBP (Service Binary Protocol) framework. By receiving this data, the MirrorLink Client (e.g. a car) can provide navigation information to driver and passenger e.g. through the car's cluster display panel, or heads-up display.

Document History

October 1, 2019
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 25: Navigation Meta Data Service
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written...
TS 103 544-25
October 1, 2017
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 25: Navigation Meta Data Service
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written...

References

Advertisement