ETSI - TS 103 544-24
Publicly Available Specification (PAS); Intelligent Transport Systems (ITS); MirrorLink; Part 24: Media Meta Data Service
| Organization: | ETSI |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 15 |
scope:
The present document is part of the MirrorLink® specification which specifies an interface for enabling remote user interaction of a mobile device via another device. The present document is written having a vehicle head-unit to interact with the mobile device in mind, but it will similarly apply for other devices, which provide a colour display, audio input/output and user input mechanisms.
Current MirrorLink solutions are concentrated on utilization of MirrorLink Client's main display to mirror applications or provide variety services on the MirrorLink Server. However, there are so many MirrorLink Clients which have several other displays, such as cluster display panel, Heads-up Display (HUD) and so on. Instead of applications mirroring, using these displays, the driver and the passenger can be provided with a variety meta information such as turn by turn information, photo or graphic information, meta data information of audio and video clip, text information, etc. Those Meta Information Data Services are based on the SBP (Service Binary Protocol) framework.
The present document specifies media meta data service based on SBP (Service Binary Protocol) framework. By receiving this data, the MirrorLink Client (e.g. a car) can provide media information to driver and passenger e.g. through the car's cluster display panel, or heads-up display.
Document History