BSI - 17/30368046 DC
Draft BS EN 4857-002 - Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 002 - Specification of performance and contact arrangements
pending, Most Current
| Organization: | BSI |
| Publication Date: | 6 October 2017 |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
17/30368046 DC
October 6, 2017
Draft BS EN 4857-002 - Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 002 - Specification of performance and contact arrangements
A description is not available for this item.