CEI EN 61857-31

Electrical insulation systems - Procedures for thermal evaluation Part 31: Applications with a designed life of 5 000 h or less

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 61857 establishes an EIS evaluation for applications with a designed life of 5 000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range of designed life.

Document History

CEI EN 61857-31
August 1, 2017
Electrical insulation systems - Procedures for thermal evaluation Part 31: Applications with a designed life of 5 000 h or less
This part of IEC 61857 establishes an EIS evaluation for applications with a designed life of 5 000 h or less. This test method follows the procedures of IEC 60505 and is modified based on the range...

References

Advertisement