CRC - K30540

Modeling of Dynamic Systems with Engineering Applications

active, Most Current
Organization: CRC
Publication Date: 19 October 2017
Status: active
Page Count: 692
scope:

MODELING OF DYNAMIC SYSTEMS takes a unique, up-to-date approach to systems dynamics and related controls coverage for undergraduate students and practicing engineers. It focuses on the model development of engineering problems rather than response analysis and simulation once a model is available, though these are also covered. Linear graphing and bond graph approaches are both discussed, and computational tools are integrated thoughout. Electrical, mechanical, fluid, and thermal domains are covered, as are problems of multiple domains (mixed systems); the unified and integrated approaches taken are rapidly becoming the standard in the modeling of mechatronic engineering systems.

Author: Clarence W. de Silva

Document History

K30540
October 19, 2017
Modeling of Dynamic Systems with Engineering Applications
MODELING OF DYNAMIC SYSTEMS takes a unique, up-to-date approach to systems dynamics and related controls coverage for undergraduate students and practicing engineers. It focuses on the model...
Advertisement