CEN - EN ISO 2592
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup flash points between 79 °C a nd 400 °C, except fuel oils which are most commonly tested by the closed cup procedure described in ISO 2719.
Document History
EN ISO 2592
September 1, 2017
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup...