CEI EN 62054-21

Electricity metering (a.c.) - Tariff and load control - Part 21: Particular requirements for time switches

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2017
Status: active
Page Count: 12
ICS Code (Electricity supply systems): 91.140.50
scope:

The safety aspect is covered by IEC 62052-31:2015.

Document History

May 1, 2023
Electricity metering (AC) - Tariff and load control Part 21: Particular requirements for time switches
A description is not available for this item.
CEI EN 62054-21
September 1, 2017
Electricity metering (a.c.) - Tariff and load control - Part 21: Particular requirements for time switches
The safety aspect is covered by IEC 62052-31:2015.
August 1, 2005
Electricity metering (a.c.) - Tariff and load control - Part 21: Particular requirements for time switches
La presente Norma specifica le prescrizioni particolari per la prova di tipo di commutatori orari nuovi di fabbrica per uso interno dotati di riserva di carica, utilizzati per controllare i carichi...

References

Advertisement