CENELEC - EN 50463-1

Railway applications - Energy measurement on board trains - Part 1: General

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2017
Status: active
Page Count: 28
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be used for other functions such as energy management. In addition, this European Standard also describes the primary purpose of a DCS and its interactions with an EMS and settlement system.

This part of EN 50463:

• gives requirements for the complete Energy Measurement System and also requirements for all devices implementing one or more functions of the Energy Measurement System;

• applies to newly manufactured Energy Measurement Systems for use on board railway traction units, powered by AC. and/or DC. supply voltages as listed in EN 50163;

• does not apply to portable Energy Measurement Systems.

Document History

EN 50463-1
October 1, 2017
Railway applications - Energy measurement on board trains - Part 1: General
This European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be used...
December 1, 2012
Railway applications - Energy measurement on board trains - Part 1: General
This European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing. The EMS may also be used for other functions such as energy management. This part...

References

Advertisement