CENELEC - EN 61076-3-104
Connectors for electrical and electronic equipment - Product requirements - Part 3-104: Detail specification for 8-way, shielded free and fixed connectors for data transmissions with frequencies up to 2 000 MHz
| Organization: | CENELEC |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 establishes uniform specifications, type testing requirements for 8-way, shielded free and fixed connectors for data transmissions with frequencies up to 2 000 MHz, and used as category 7A connectors in class FA cabling systems specified in ISO/IEC 11801-1. It contains all test methods and sequences, severity and preferred values for dimensions and characteristics.
Document History