CENELEC - EN 61810-2-1

Electromechanical elementary relays - Part 2-1: Reliability - Procedure for the verification of B10 values

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2017
Status: active
Page Count: 24
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810 specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply.

Particular provisions are given for relays incorporated in safety-related control systems of machinery in accordance with IEC 62061 and ISO 13849-1. For such relays, B10 values for dangerous failures (B10D values) are derived from the tests specified in this document.

Document History

EN 61810-2-1
October 1, 2017
Electromechanical elementary relays - Part 2-1: Reliability - Procedure for the verification of B10 values
This part of IEC 61810 specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are...
April 1, 2011
Electromechanical elementary relays - Part 2-1: Reliability - Procedure for the verification of B10 values
This part of IEC 61810 specifies reliability test procedures for electromechanical elementary relays when enhanced requirements for the verification of reliability apply. Particular provisions are...

References

Advertisement