CEN - EN 4691-1
Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed to withstand static and dynamic loads possible for interior and substructure in the temperature range from − 55 °C to 85 °C. It is applicable whenever referenced.
For a complete overview see EN 4691-2.
Document History