CENELEC - EN 62820-1-2
Building intercom system - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
| Organization: | CENELEC |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of IEC 62820 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1.
This document is applicable to the IP building intercom systems for both residential and commercial buildings.
NOTE A BIS that has a mixture of IP and non-IP connections is not covered by IEC 62820-1-2 but covered by IEC 62820-1-1.
Document History