DS/EN ISO 13262

Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics spirally-formed structured-wall pipes – Determination of the tensile strength of a seam (ISO 13262:2010)

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 14
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 13262:2010 specifies a method for determining the tensile strength of a seam in a spirally-formed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their intended use

Document History

DS/EN ISO 13262
October 23, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics spirally-formed structured-wall pipes – Determination of the tensile strength of a seam (ISO 13262:2010)
ISO 13262:2010 specifies a method for determining the tensile strength of a seam in a spirally-formed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their...

References

Advertisement