DS/ISO 18888

Gas turbine combined cycle power plants – Thermal performance tests

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 82
ICS Code (Power stations in general): 27.100
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

ISO 18888:2017 specifies standard rules for preparing, conducting, evaluating and reporting thermal performance tests on combined cycle and cogeneration power plants driven by gas turbines for base and part load operation with or without supplementary firing. ISO 18888:2017 is applicable to - thermal performance tests for general information, - thermal acceptance tests for determining the performance of the combined cycle plant in relation to a contractual guarantee, and - comparative tests designed to check the performance differentials of the combined cycle and cogeneration power plants, for testing before and after modifications, upgrades or overhauls. It can be used to determine the following thermal performance test goals and expected values, under specific operating and reference conditions within defined test boundaries: - electrical power output; - heat rate or thermal efficiency; - process steam and/or district heat w/o generation of electrical power output by means of a steam turbine. ISO 18888:2017 does not apply to individual equipment component testing, which is covered by corresponding standards. It is not intended to be applied to the following test goals: - environmental testing for example emissions, noise; - vibration testing; - operational testing; - absolute or comparative performance of specific components of the combined cycle covered by dedicated standards (e.g. gas turbines).

Document History

DS/ISO 18888
October 23, 2017
Gas turbine combined cycle power plants – Thermal performance tests
ISO 18888:2017 specifies standard rules for preparing, conducting, evaluating and reporting thermal performance tests on combined cycle and cogeneration power plants driven by gas turbines for base...
Gas turbine combined cycle power plants – Thermal performance tests
This DIS (Draft International Standard) defines standard rules for the preparation, conducting, evaluation and reporting of thermal performance tests on combined cycle and cogeneration power plants...
Advertisement