DS/EN ISO 787-22

General methods of test for pigments and extenders – Part 22: Comparison of resistance to bleeding of pigments (ISO 787-22:1980)

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

Specifies a method for comparing the resistance to bleeding with that of an agreed sample. The method has been established because it is essentially a practical test and as such is probably of greater general value than other methods.

Document History

DS/EN ISO 787-22
October 23, 2017
General methods of test for pigments and extenders – Part 22: Comparison of resistance to bleeding of pigments (ISO 787-22:1980)
Specifies a method for comparing the resistance to bleeding with that of an agreed sample. The method has been established because it is essentially a practical test and as such is probably of...
Advertisement