DS/ISO/IEC 29167-10
Information technology – Automatic identification and data capture techniques – Part 10: Crypto suite AES-128 security services for air interface communications
| Organization: | DS |
| Publication Date: | 24 October 2017 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
ISO/IEC 29167-10:2017 specifies the crypto suite for AES-128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards. ISO/IEC 29167-10:2017 specifies a crypto suite for AES-128 for an air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. ISO/IEC 29167-10:2017 specifies various authentication methods and methods of use for the encryption algorithm. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.
Document History