DS/EN ISO 787-21
General methods of test for pigments and extenders – Part 21: Comparison of heat stability of pigments using a stoving medium (ISO 787-21:1979)
active, Most Current
| Organization: | DS |
| Publication Date: | 24 October 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
The method is intended for comparing the heat stability by specifying the temperatures of heating and the time of heating; it may also be used for determining the heat resistance of a pigment. The comparison of heat stability is carried out against that of an agreed sample.
Document History
DS/EN ISO 787-21
October 24, 2017
General methods of test for pigments and extenders – Part 21: Comparison of heat stability of pigments using a stoving medium (ISO 787-21:1979)
The method is intended for comparing the heat stability by specifying the temperatures of heating and the time of heating; it may also be used for determining the heat resistance of a pigment. The...