DS/EN ISO 9852

Unplasticized poly(vinyl chloride) (PVC-U) pipes – Dichloromethane resistance at specified temperature (DCMT) – Test method (ISO 9852:2007)

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 20
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 9852:2007 specifies a method for determining the resistance of unplasticized poly(vinyl chloride) (PVC-U) pipes to dichloromethane at a specified temperature (DCMT). It is applicable to all PVC-U pipes, irrespective of their intended use. The method can be used as a rapid means of quality control during manufacture.

Document History

DS/EN ISO 9852
October 23, 2017
Unplasticized poly(vinyl chloride) (PVC-U) pipes – Dichloromethane resistance at specified temperature (DCMT) – Test method (ISO 9852:2007)
ISO 9852:2007 specifies a method for determining the resistance of unplasticized poly(vinyl chloride) (PVC-U) pipes to dichloromethane at a specified temperature (DCMT). It is applicable to all PVC-U...

References

Advertisement