DS/EN ISO 2507-2
Thermoplastics pipes and fittings – Vicat softening temperature – Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly (vinyl chloride) (PVC-HI) pipes (ISO 2507-2:1995)
active, Most Current
| Organization: | DS |
| Publication Date: | 23 October 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.
Document History
DS/EN ISO 2507-2
October 23, 2017
Thermoplastics pipes and fittings – Vicat softening temperature – Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly (vinyl chloride) (PVC-HI) pipes (ISO 2507-2:1995)
Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO...