DS/EN ISO 787-1

General methods of test for pigments and extenders – Part 1: Comparison of colour of pigments (ISO 787-1:1982)

active, Most Current
Organization: DS
Publication Date: 24 October 2017
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

Procedure for comparing the colour of a coloured pigment with that of an agreed sample. The procedures described in this document are acceptable but the method using an automatic muller is the reference method. The binder is not specified. It shall be agreed between the interested parties. If no binder is agreed, linseed oil, complying with the specification in ISO 150, should be used. - Replaces ISO/R 787/1:1968.

Document History

DS/EN ISO 787-1
October 24, 2017
General methods of test for pigments and extenders – Part 1: Comparison of colour of pigments (ISO 787-1:1982)
Procedure for comparing the colour of a coloured pigment with that of an agreed sample. The procedures described in this document are acceptable but the method using an automatic muller is the...
Advertisement