DS/EN ISO 2507-3
Thermoplastics pipes and fittings – Vicat softening temperature – Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings (ISO 2507-3:1995)
active, Most Current
| Organization: | DS |
| Publication Date: | 23 October 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies the particular test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.
Document History
DS/EN ISO 2507-3
October 23, 2017
Thermoplastics pipes and fittings – Vicat softening temperature – Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings (ISO 2507-3:1995)
Specifies the particular test conditions for determining the Vicat softening temperature of ABS and ASA pipes and fittings (the general test method is given in ISO 2507-1). Also gives, for...