DS/EN 2507-1

Thermoplastics pipes and fittings – Vicat softening temperature – Part 1: General test method (ISO 2507-1:1995)

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 18
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

The method specified is based on determining the temperature at which a standard indenter, under a force of 50 N ± 1 N, penetrates 1 mm into the surface of a test piece cut from the wall of a pipe or fitting while the temperature is raised at a constant rate. Is applicable only to thermoplastics materials for which it is possible to measure the temperature at which the rate of softening becomes rapid. Is based on ISO 306:1994 which, however, applies to materials in the form of sheets.

Document History

DS/EN 2507-1
October 23, 2017
Thermoplastics pipes and fittings – Vicat softening temperature – Part 1: General test method (ISO 2507-1:1995)
The method specified is based on determining the temperature at which a standard indenter, under a force of 50 N ± 1 N, penetrates 1 mm into the surface of a test piece cut from the wall of a pipe or...
Advertisement