DS/EN ISO 13263

Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics fittings – Test method for impact strength (ISO 13263:2010)

active, Most Current
Organization: DS
Publication Date: 23 October 2017
Status: active
Page Count: 14
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 13263:2010 specifies a method for testing the impact resistance of fittings by dropping them on to a rigid surface. For a fitting with seal-retaining components, such as seal-retaining caps or rings, the method includes assessment of the watertightness of the fittings when the fixing elements show disturbance as a result of the test. It is applicable to fittings made from thermoplastics materials intended to be used for buried and above-ground applications.

Document History

DS/EN ISO 13263
October 23, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics fittings – Test method for impact strength (ISO 13263:2010)
ISO 13263:2010 specifies a method for testing the impact resistance of fittings by dropping them on to a rigid surface. For a fitting with seal-retaining components, such as seal-retaining caps or...

References

Advertisement