DSF/FPREN ISO 6507-1

Metallic materials – Vickers hardness test – Part 1: Test method (ISO/FDIS 6507-1:2017)

inactive
Organization: DS
Status: inactive
Page Count: 40
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6507 specifies the Vickers hardness test method, for the three different ranges of test force for metallic materials including hardmetals (see Table 1). Table 1 - Ranges of test force Ranges of test force, F N Hardness symbol Designation F ≥ 49,03 ≥ HV 5 Vickers hardness test 1,961 ≤ F < 49,03 HV 0,2 to < HV 5 Low -force Vickers hardness test 0,009 807 ≤ F < 1,961 HV 0,001 to < HV 0,2 Vickers microhardness test The Vickers hardness test is specified in this part of ISO 6507 for lengths of indentation diagonals between 0,020 mm and 1,400 mm. For specific materials and/or products, particular International Standards exist.

Document History

March 13, 2018
Metallic materials – Vickers hardness test – Part 1: Test method (ISO 6507-1:2018)
ISO 6507-1:2018 specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides.
January 19, 2006
Metallic materials – Vickers hardness test – Part 1: Test method
This part of ISO 6507 specifies the Vickers hardness test method for three different ranges of test force for metallic materials.
March 16, 1998
Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:1997)
This part of ISO 6507 specifies the method of Vickers hardness test for three different ranges of test force for metallic materials.
Metallic materials – Vickers hardness test – Part 1: Test method (ISO/DIS 6507-1:2022)
ISO 6507-1:2018 specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides.
DSF/FPREN ISO 6507-1
Metallic materials – Vickers hardness test – Part 1: Test method (ISO/FDIS 6507-1:2017)
This part of ISO 6507 specifies the Vickers hardness test method, for the three different ranges of test force for metallic materials including hardmetals (see Table 1). Table 1 – Ranges of test...
Advertisement