VDE 0848-209-1

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz) (IEC 62209-1:2016); German version EN 62209-1:2016

active, Most Current
Organization: VDE
Publication Date: 1 November 2017
Status: active
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation measurements): 17.240

Document History

VDE 0848-209-1
November 1, 2017
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz) (IEC 62209-1:2016); German version EN 62209-1:2016
A description is not available for this item.
June 1, 2016
Sicherheit von Personen in hochfrequenten Feldern von handgehaltenen und am Koerper getragenen schnurlosen Kommunikationsgeraeten - Koerpermodelle, Messgeraete und -verfahren - Teil 1: Verfahren zur Bestimmung der spezifischen Absorptionsrate (SAR) von Geraeten, die in enger Nachbarschaft zum Ohr benutzt werden (Frequenzbereich von 300 MHz bis 6 GHz) (IEC 106/319/CDV:2014); Deutsche Fassung FprEN 62209-1:2014
A description is not available for this item.
March 1, 2007
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 1: Procedure to determine the specific absorption rate (SAR) for hand-held devices used in close proximity to the ear (frequency range of 300 MHz to 3 GHz) (IEC 62209-1:2005); German version EN 62209-1:2006
A description is not available for this item.
Advertisement