DIN EN 4838-001
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated currents 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version FprEN 4838-001:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
November 1, 2018
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version EN 4838-001:2018
A description is not available for this item.
DIN EN 4838-001
November 1, 2017
Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated currents 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 001: Technical specification; German and English version FprEN 4838-001:2017
A description is not available for this item.