DIN 42510-1
Power transformers, oil-immersed natural cooling, 6% Impedance voltage, Copper winding and Induction for three-phase current 50 Hz, up to 1600 kVA and 30 kV
inactive
| Organization: | DIN |
| Publication Date: | 1 April 1949 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
March 1, 1957
Power transformers, oil-immersed natural cooling three-phase current 50 Hz, up to 1600 kVA and 30 kV
A description is not available for this item.
DIN 42510-1
April 1, 1949
Power transformers, oil-immersed natural cooling, 6% Impedance voltage, Copper winding and Induction for three-phase current 50 Hz, up to 1600 kVA and 30 kV
A description is not available for this item.