DIN EN 3660-035
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 035: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard; German and English version EN 3660-035:2017
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions
The mating connectors are listed in EN 3660-002. Temperature range,
Class N : − 65 °C to 200 °C
Class K : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class T : − 65 °C to 175 °C (Nickel PTFE plating)
Class Z : − 65 °C to 175 °C (Zinc nickel plating)
Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).
These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History