DIN EN 4833
Aerospace series - Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting- Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version FprEN 4833:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
October 1, 2018
Aerospace series - Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version EN 4833:2018
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of an adaptor, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi)...
DIN EN 4833
November 1, 2017
Aerospace series - Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting- Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version FprEN 4833:2017
A description is not available for this item.