DIN EN 2287

Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads; German and English version EN 2287:2017

inactive
Organization: DIN
Publication Date: 1 December 2017
Status: inactive
Page Count: 21
ICS Code (Other fasteners): 49.030.99
scope:

This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings.

The bushes are intended for operation within the temperature range of 55 °C to 163 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

December 1, 2022
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads; German and English version EN 2287:2022
A description is not available for this item.
December 1, 2019
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads; German and English version FprEN 2287:2019
A description is not available for this item.
DIN EN 2287
December 1, 2017
Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads; German and English version EN 2287:2017
This European Standard specifies the characteristics of plain bushes in corrosion resisting steel with self-lubricating liner and the design recommendation of shafts and housings. The bushes are...
July 1, 2017
Aerospace series - Bushes, plain corrosion resisting steel with self-lubricating liner - Dimensions and loads; German and English version FprEN 2287:2017
A description is not available for this item.

References

Advertisement