DIN EN 3660-032

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 032: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed - Product standard; German and English version EN 3660-032:2017

active, Most Current
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 39
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions.

The mating connectors are listed in EN 3660-002.

Temperature range, Class N : − 65 °C to 200 °C

Class K : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class T : − 65 °C to 175 °C (Nickel PTFE plating)

Class Z : − 65 °C to 175 °C (Zinc nickel plating)

Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).

These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

DIN EN 3660-032
November 1, 2017
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 032: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed - Product standard; German and English version EN 3660-032:2017
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating...
May 1, 2017
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 032: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed for EN 2997 - Product standard; German and English version FprEN 3660-032:2017
A description is not available for this item.

References

Advertisement